Taiwan Semiconductor Manufacturing Company, Ltd. Bridge Rectifiers - MBS10 RCG MBS10 RCG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 883202-MBS10 RCG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount MBS Package: 4-BESOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MBS10 Categories: Discrete Semiconductor Products Case / Package: MBS ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080 Other Part Number: MBS10RCGCT, MBS10 RCGDKR, MBS10 RCGDKR-ND, MBS10 RCGTR, MBS10 RCGTR-ND, MBS10RCGTR, MBS10RCGDKR, MBS10 RCGCT, MBS10 RCGCT-ND
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 883202-MBS10 RCG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount MBS Package: 4-BESOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MBS10 Categories: Discrete Semiconductor Products Case / Package: MBS ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080 Other Part Number: MBS10RCGCT, MBS10 RCGDKR, MBS10 RCGDKR-ND, MBS10 RCGTR, MBS10 RCGTR-ND, MBS10RCGTR, MBS10RCGDKR, MBS10 RCGCT, MBS10 RCGCT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MBS10 RCG - 883202-MBS10 RCG - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MBS10 RCG
883202-MBS10 RCG
Bridge Rectifiers - MBS10 RCG 883202-MBS10 RCG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 883202-MBS10 RCG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount MBS Package: 4-BESOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: MBS10 Categories: Discrete Semiconductor Products Case / Package: MBS ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8541.10.0080 Other Part Number: MBS10RCGCT, MBS10 RCGDKR, MBS10 RCGDKR-ND, MBS10 RCGTR, MBS10 RCGTR-ND, MBS10RCGTR, MBS10RCGDKR, MBS10 RCGCT, MBS10 RCGCT-ND

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 883202-MBS10 RCG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 1 kV Surface Mount MBS
Package: 4-BESOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MBS10
Categories: Discrete Semiconductor Products
Case / Package: MBS
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8541.10.0080
Other Part Number: MBS10RCGCT, MBS10 RCGDKR, MBS10 RCGDKR-ND, MBS10 RCGTR, MBS10 RCGTR-ND, MBS10RCGTR, MBS10RCGDKR, MBS10 RCGCT, MBS10 RCGCT-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
MBS10 RCG
Bridge Rectifiers MBS10 RCG
Bridge Rectifiers 0.8A 1000V

Bridge Rectifiers 0.8A 1000V

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 883202-MBS10 RCG MBS10 RCG
Product Name Bridge Rectifiers - MBS10 RCG Bridge Rectifiers
Diode Type Bridge Rectifier Single Phase Standard 1 kV Surface Mount MBS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD (CCM-PFC) - Model: TS982C6R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 16 amps
VRRM 600 volts
View Details
Triple high-voltage switching diodes - BAS21AVD,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1219612 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details