Manufacturer: Taiwan Semiconductor
Win Source Part Number: 316602-MBRS20H200CT
Categories: Discrete Semiconductor Products
Status: Active
Schottky Diodes & Rectifiers 20 Amp 200 Volt Dual
DIODE ARR SCHOT 200V 20A TO263AB
20A, 200V, SCHOTTKY RECTIFIER
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 316602-MBRS20H200CT | MBRS20H200CT | MBRS20H200CT | MBRS20H200CT |
| Product Name | Diodes, Rectifiers - Arrays - MBRS20H200CT | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky | |||
| Life Cycle Stage | Active | Active | ||
| Package | TO-263-3 | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |