Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1216443-MBRF5200
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 200V 5A ITO220AC
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1216443-MBRF5200 | MBRF5200 |
| Product Name | Diodes, Rectifiers - Single - MBRF5200 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220 |