Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1216411-MBRF20L120CT
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 20A,120V,DUAL LOW VF SCHOTTKY Rect,Iso
DIODE ARR SCHOTT 120V ITO220AB
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 1216411-MBRF20L120CT | MBRF20L120CT | MBRF20L120CT |
| Product Name | Diodes, Rectifiers - Arrays - MBRF20L120CT | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky |