Win Source Part Number: 1076560-MBRF16100
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 16A (DC)
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 16 A
Current - Reverse Leakage @ Vr: 300 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-220-2 Full Pack
Supplier Device Package: ITO-220AC
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: 1801-MBRF16100
DIODE SCHOTTKY 100V 16A ITO220AC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1076560-MBRF16100 | MBRF16100 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220; TO-220-2 Full Pack | TO-220 |