Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1216171-MBR6060PT
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 60V 60A TO247AD
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1216171-MBR6060PT | MBR6060PT |
| Product Name | Diodes, Rectifiers - Arrays - MBR6060PT | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky |