Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - MBR3090PTHC0G MBR3090PTHC0G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1072489-MBR3090PTHC0 G Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1072489-MBR3090PTHC0 G Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR3090PTHC0G - 1072489-MBR3090PTHC0G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR3090PTHC0G
1072489-MBR3090PTHC0G
Diodes, Rectifiers - Arrays - MBR3090PTHC0G 1072489-MBR3090PTHC0G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1072489-MBR3090PTHC0 G Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1072489-MBR3090PTHC0G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR3090PTHC0G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR3090PTHC0G
Discrete Semiconductor Products - Diodes - Rectifiers MBR3090PTHC0G
DIODE ARR SCHOTT 90V 30A TO247AD

DIODE ARR SCHOTT 90V 30A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1072489-MBR3090PTHC0G MBR3090PTHC0G
Product Name Diodes, Rectifiers - Arrays - MBR3090PTHC0G Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG878C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
High-speed switching diode - BAV99W-QX - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details