Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - MBR30100PTHC0G MBR30100PTHC0G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1072470-MBR30100PTHC 0G Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1072470-MBR30100PTHC 0G Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR30100PTHC0G - 1072470-MBR30100PTHC0G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR30100PTHC0G
1072470-MBR30100PTHC0G
Diodes, Rectifiers - Arrays - MBR30100PTHC0G 1072470-MBR30100PTHC0G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1072470-MBR30100PTHC 0G Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1072470-MBR30100PTHC0G
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR30100PTHC0G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR30100PTHC0G
Discrete Semiconductor Products - Diodes - Rectifiers MBR30100PTHC0G
DIODE ARR SCHOT 100V 30A TO247AD

DIODE ARR SCHOT 100V 30A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1072470-MBR30100PTHC0G MBR30100PTHC0G
Product Name Diodes, Rectifiers - Arrays - MBR30100PTHC0G Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SBRB1545CTG - 933093-SBRB1545CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 7.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package D2PAK; D2PAK
View Details
Rectifier Diodes, Type SBD - Model: PG865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
General-purpose dual Schottky diode - BAS40-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
9 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details