Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - MBR20L120CT MBR20L120CT

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1216063-MBR20L120CT Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1216063-MBR20L120CT Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR20L120CT - 1216063-MBR20L120CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR20L120CT
1216063-MBR20L120CT
Diodes, Rectifiers - Arrays - MBR20L120CT 1216063-MBR20L120CT
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1216063-MBR20L120CT Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1216063-MBR20L120CT
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR20L120CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR20L120CT
Discrete Semiconductor Products - Diodes - Rectifiers MBR20L120CT
DIODE ARR SCHOT 120V 20A TO220AB

DIODE ARR SCHOT 120V 20A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1216063-MBR20L120CT MBR20L120CT
Product Name Diodes, Rectifiers - Arrays - MBR20L120CT Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
General-purpose quadruple Schottky diode - BAS40XY-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-3050CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details