Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1216062-MBR20L100CT
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 20A,100V,DUAL SCHOTTKY Rect LOW VF
DIODE SCHOTTKY 100V 20A TO220AB
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | 1216062-MBR20L100CT | MBR20L100CT | MBR20L100CT |
| Product Name | Diodes, Rectifiers - Arrays - MBR20L100CT | Schottky Diodes & Rectifiers | Diode Arrays |
| Diode Type | Schottky |