Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - MBR2090PT MBR2090PT

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1216055-MBR2090PT Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1216055-MBR2090PT Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - MBR2090PT - 1216055-MBR2090PT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MBR2090PT
1216055-MBR2090PT
Diodes, Rectifiers - Arrays - MBR2090PT 1216055-MBR2090PT
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1216055-MBR2090PT Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1216055-MBR2090PT
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MBR2090PT
Schottky Diodes & Rectifiers MBR2090PT
Schottky Diodes & Rectifiers 20A,90V,DUAL SCHOTTKY Rect

Schottky Diodes & Rectifiers 20A,90V,DUAL SCHOTTKY Rect

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - MBR2090PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MBR2090PT
Discrete Semiconductor Products - Diodes - Rectifiers MBR2090PT
DIODE ARR SCHOTT 90V 20A TO247AD

DIODE ARR SCHOTT 90V 20A TO247AD

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Schottky Diodes Rectifiers
Product Number 1216055-MBR2090PT MBR2090PT MBR2090PT
Product Name Diodes, Rectifiers - Arrays - MBR2090PT Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Diodes, Rectifiers - Arrays - MBRP20035L - 883197-MBRP20035L - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
High-speed switching diode - BAS16VY-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details