Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1216024-MBR20100PT
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 100V 20A TO247AD
Schottky Diodes & Rectifiers 20A,100V,DUAL SCHOTTKY Rect
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 1216024-MBR20100PT | MBR20100PT | MBR20100PT |
| Product Name | Diodes, Rectifiers - Arrays - MBR20100PT | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky |