Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1216004-MBR16150
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 16 Amp 150 Volt Single
DIODE SCHOTTKY 150V 16A TO220AC
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1216004-MBR16150 | MBR16150 | MBR16150 |
| Product Name | Diodes, Rectifiers - Single - MBR16150 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220-2 |