Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143353-MB6S RC
Length: 4.9 mm
Forward Current: 800 mA
Height: 2.7 mm
Number of Pins: 4
Width: 4 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 600 V
Peak Reverse Current: 100 µA
Max Operating Temperature: 150 °C
Max Forward Surge Current (Ifsm): 30 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1143353-MB6S RC |
| Product Name | Custom Parts - Custom Parts (J - M) - MB6S RC |