Taiwan Semiconductor Manufacturing Company, Ltd. OEM Parts - OEM Parts (J - L) - LLZ5259B LLZ5259B

Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986036-LLZ5259B Clamping Voltage: 70.1 V Peak Pulse Current: 21.4 A Forward Voltage: 1 V Power Dissipation: 500 mW Zener Voltage: 39 V Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Element Configuration: Single Max Reverse Leakage Current: 1 µA Breakdown Voltage: 51 V Min Breakdown Voltage: 48.5 V Peak Pulse Power: 1.5 kW Reverse Standoff Voltage: 43.6 V Test Current: 3.2 mA Max Breakdown Voltage: 53.6 V Max Repetitive Reverse Voltage (Vrrm): 250 V Reverse Recovery Time: 50 ns Max Forward Surge Current (Ifsm): 2.5 A Max Junction Temperature (Tj): 150 °C
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986036-LLZ5259B Clamping Voltage: 70.1 V Peak Pulse Current: 21.4 A Forward Voltage: 1 V Power Dissipation: 500 mW Zener Voltage: 39 V Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Element Configuration: Single Max Reverse Leakage Current: 1 µA Breakdown Voltage: 51 V Min Breakdown Voltage: 48.5 V Peak Pulse Power: 1.5 kW Reverse Standoff Voltage: 43.6 V Test Current: 3.2 mA Max Breakdown Voltage: 53.6 V Max Repetitive Reverse Voltage (Vrrm): 250 V Reverse Recovery Time: 50 ns Max Forward Surge Current (Ifsm): 2.5 A Max Junction Temperature (Tj): 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LLZ5259B - 986036-LLZ5259B - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LLZ5259B
986036-LLZ5259B
OEM Parts - OEM Parts (J - L) - LLZ5259B 986036-LLZ5259B
Manufacturer: Taiwan Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986036-LLZ5259B Clamping Voltage: 70.1 V Peak Pulse Current: 21.4 A Forward Voltage: 1 V Power Dissipation: 500 mW Zener Voltage: 39 V Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Compliant Element Configuration: Single Max Reverse Leakage Current: 1 µA Breakdown Voltage: 51 V Min Breakdown Voltage: 48.5 V Peak Pulse Power: 1.5 kW Reverse Standoff Voltage: 43.6 V Test Current: 3.2 mA Max Breakdown Voltage: 53.6 V Max Repetitive Reverse Voltage (Vrrm): 250 V Reverse Recovery Time: 50 ns Max Forward Surge Current (Ifsm): 2.5 A Max Junction Temperature (Tj): 150 °C

Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986036-LLZ5259B
Clamping Voltage: 70.1 V
Peak Pulse Current: 21.4 A
Forward Voltage: 1 V
Power Dissipation: 500 mW
Zener Voltage: 39 V
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Element Configuration: Single
Max Reverse Leakage Current: 1 µA
Breakdown Voltage: 51 V
Min Breakdown Voltage: 48.5 V
Peak Pulse Power: 1.5 kW
Reverse Standoff Voltage: 43.6 V
Test Current: 3.2 mA
Max Breakdown Voltage: 53.6 V
Max Repetitive Reverse Voltage (Vrrm): 250 V
Reverse Recovery Time: 50 ns
Max Forward Surge Current (Ifsm): 2.5 A
Max Junction Temperature (Tj): 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 986036-LLZ5259B
Product Name OEM Parts - OEM Parts (J - L) - LLZ5259B
Unlock Full Specs
to access all available technical data