Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
KBPF307G C8G -- BRIDGE RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Bridge Rectifiers
KBPF307G C8G
Description
Bridge Rectifiers 3A 1000V Standard Bridge Rectif
Datasheet
Description
Bridge Rectifiers 3A 1000V Standard Bridge Rectif
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Bridge Rectifiers
KBPF307G C8G
Bridge Rectifiers
KBPF307G C8G
Bridge Rectifiers 3A 1000V Standard Bridge Rectif
Bridge Rectifiers 3A 1000V Standard Bridge Rectif
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
KBPF307G C8G
Product Name
Bridge Rectifiers
Package
KBPF-4
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Diode and Rectifier
2N6240
Specs
Package
Bulk
View Details
Infineon Technologies AG
50V Diode and Rectifier
BAR50-03WE6327
Specs
Package
Bulk
RoHS Compliant
RoHS
T
j
150 C (302 F)
View Details
4
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD (CRM-PFC)
Model: YA971S6R
Specs
Package
TO-220
I
O
8 amps
V
RRM
600 volts
View Details
Nexperia B.V.
RF Diodes
1PS66SB17,115
Specs
Configuration
Single
Diode Type
Schottky
Package
SOT-563, SOT-666
View Details
4
suppliers