Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194461-KBP305G
Length: 15.24 mm
Forward Current: 3 A
Height: 11.68 mm
Number of Pins: 4
Width: 3.9 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Element Configuration: Single
Max Reverse Leakage Current: 10 µA
Max Surge Current: 80 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
Peak Reverse Current: 10 µA
Max Operating Temperature: 150 °C
Max Forward Surge Current (Ifsm): 80 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1194461-KBP305G |
| Product Name | Custom Parts - Custom Parts (J - M) - KBP305G |