Manufacturer: Taiwan Semiconductor
Win Source Part Number: 876334-KBP206G C2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Through Hole KBP
Package: Tube
Package: 4-SIP, KBP
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: KBP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Other Part Number: KBP206GC2, KBP206G C2-ND
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 876334-KBP206G C2 |
| Product Name | Bridge Rectifiers - KBP206G C2 |
| Diode Type | Bridge Rectifier Single Phase Standard 800 V Through Hole KBP |