Taiwan Semiconductor KBL405G T0
Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1192656-KBL405G
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1PHASE 600V 4A KBL
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 1699172 | 1192656-KBL405G | KBL405G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - KBL405G | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | Kbl | ||
| RoHS Compliant | RoHS |