Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
HS5KHR6G -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
HS5KHR6G
Description
Rectifiers 5A,800V, GP HIGH EFFICIENT SMD RECTIFIER
Description
Rectifiers 5A,800V, GP HIGH EFFICIENT SMD RECTIFIER
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
HS5KHR6G
Rectifiers
HS5KHR6G
Rectifiers 5A,800V, GP HIGH EFFICIENT SMD RECTIFIER
Rectifiers 5A,800V, GP HIGH EFFICIENT SMD RECTIFIER
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
HS5KHR6G
Product Name
Rectifiers
Package
DO-214AB-2
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diode
1N5550US
Specs
I
FSM
150 amps
I
F
5000 mA
t
rr
2000 ns
View Details
Infineon Technologies AG
Schottky 30V 3.5A DPAK Diode and Rectifier
30WQ03FNPBF
Specs
Package
DPAK
RoHS Compliant
RoHS
View Details
2
suppliers
Nexperia B.V.
General purpose switching diode
BAS29,215
Specs
Package
SOT23; SOT23 SOT23
RoHS Compliant
RoHS
V
F
750 to 0.7500 volts
View Details
7
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: YG868C04R
Specs
Package
TO-220F
I
O
30 amps
V
RRM
45 volts
View Details