Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes HS5G

Description
Win Source Part Number: 1366968-HS5G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Base Product Number: HS5G Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 5A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1366968-HS5G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Base Product Number: HS5G Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 5A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1366968-HS5G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1366968-HS5G
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1366968-HS5G
Win Source Part Number: 1366968-HS5G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Package: Tape & Reel Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Taiwan Semiconductor Corporation Product Status: Active Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Base Product Number: HS5G Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 5A Speed: Fast Recovery =< 500ns, > 200mA (Io) Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 10 µA @ 400 V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1366968-HS5G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Base Product Number: HS5G
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 5A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1366968-HS5G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
VR 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Switching Diodes - 1220874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
SPAD modules - C16531-050GD - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 400 volts
View Details