Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - HS3FB HS3FB

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1181769-HS3FB Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1181769-HS3FB Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HS3FB - 1181769-HS3FB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HS3FB
1181769-HS3FB
Diodes, Rectifiers - Single - HS3FB 1181769-HS3FB
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1181769-HS3FB Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1181769-HS3FB
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Rectifiers
HS3FB
Rectifiers HS3FB
Rectifiers 3A,300V,GLASS Pass HIGH Eff SMD Rect

Rectifiers 3A,300V,GLASS Pass HIGH Eff SMD Rect

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - HS3FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HS3FB
Discrete Semiconductor Products - Diodes - Rectifiers HS3FB
DIODE GEN PURP 300V 3A DO214AA

DIODE GEN PURP 300V 3A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1181769-HS3FB HS3FB HS3FB
Product Name Diodes, Rectifiers - Single - HS3FB Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AA-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: KS923C2 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package K-Pack(S)
IO 5 amps
VRRM 200 volts
View Details
General-purpose dual Schottky diode - BAS40-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details