Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - HS3BB HS3BB

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1181767-HS3BB Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1181767-HS3BB Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HS3BB - 1181767-HS3BB - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HS3BB
1181767-HS3BB
Diodes, Rectifiers - Single - HS3BB 1181767-HS3BB
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1181767-HS3BB Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1181767-HS3BB
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Rectifiers
HS3BB
Rectifiers HS3BB
Rectifiers 3A,100V,GLASS Pass HIGH Eff SMD Rect

Rectifiers 3A,100V,GLASS Pass HIGH Eff SMD Rect

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - HS3BB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HS3BB
Discrete Semiconductor Products - Diodes - Rectifiers HS3BB
DIODE GEN PURP 100V 3A DO214AA

DIODE GEN PURP 100V 3A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 1181767-HS3BB HS3BB HS3BB
Product Name Diodes, Rectifiers - Single - HS3BB Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AA-2
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1464731 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details
Rectifier Assembly - SP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Rectifier Diodes, Type SBD - Model: TS865C08R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 80 volts
View Details