Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - HS3BB R5G HS3BB R5G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1043965-HS3BB R5G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1043965-HS3BB R5G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HS3BB R5G - 1043965-HS3BB R5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HS3BB R5G
1043965-HS3BB R5G
Diodes, Rectifiers - Single - HS3BB R5G 1043965-HS3BB R5G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1043965-HS3BB R5G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 10μA @ 100V Capacitance @ Vr, F: 80pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1043965-HS3BB R5G
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 80pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
HS3BB R5G
Rectifiers HS3BB R5G
Rectifiers 3A,100V, GP HIGH EFFICIENT SMD RECTIFIER

Rectifiers 3A,100V, GP HIGH EFFICIENT SMD RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1043965-HS3BB R5G HS3BB R5G
Product Name Diodes, Rectifiers - Single - HS3BB R5G Rectifiers
Diode Type Standard
VF 1 volts
VR 100 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP802C04R - Fuji Electric Corp. of America
Specs
Package T-Pack(L)
IO 10 amps
VRRM 40 volts
View Details
Schottky Rectifier, 120Ma, 40V, Sot143B; Diode Configuration Nexperia - 37K9325 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
Schottky Diodes & Rectifiers - 2222893 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details