Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - HS2M R5G HS2M R5G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 873888-HS2M R5G Features: Diode Standard 1000 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: HS2M Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080 Other Part Number: HS2M R5GTR-ND, HS2M R5GCT, HS2M R5GTR, HS2M R5GCT-ND, HS2MR5GCT, HS2MR5GTR, HS2MR5GDKR, HS2M R5GDKR-ND, HS2M R5GDKR
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 873888-HS2M R5G Features: Diode Standard 1000 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: HS2M Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080 Other Part Number: HS2M R5GTR-ND, HS2M R5GCT, HS2M R5GTR, HS2M R5GCT-ND, HS2MR5GCT, HS2MR5GTR, HS2MR5GDKR, HS2M R5GDKR-ND, HS2M R5GDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HS2M R5G - 873888-HS2M R5G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HS2M R5G
873888-HS2M R5G
Diodes, Rectifiers - Single - HS2M R5G 873888-HS2M R5G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 873888-HS2M R5G Features: Diode Standard 1000 V 2A Surface Mount DO-214AA (SMB) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AA, SMB Package: Reel - TR Mounting: Surface Mount Family Name: HS2M Categories: Discrete Semiconductor Products Case / Package: DO-214AA (SMB) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 850 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8541.10.0080 Other Part Number: HS2M R5GTR-ND, HS2M R5GCT, HS2M R5GTR, HS2M R5GCT-ND, HS2MR5GCT, HS2MR5GTR, HS2MR5GDKR, HS2M R5GDKR-ND, HS2M R5GDKR

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 873888-HS2M R5G
Features: Diode Standard 1000 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: HS2M
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 850
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080
Other Part Number: HS2M R5GTR-ND, HS2M R5GCT, HS2M R5GTR, HS2M R5GCT-ND, HS2MR5GCT, HS2MR5GTR, HS2MR5GDKR, HS2M R5GDKR-ND, HS2M R5GDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
HS2M R5G
Rectifiers HS2M R5G
Rectifiers 2A,1000V, GP HIGH EFFICIENT SMD RECTIFIER

Rectifiers 2A,1000V, GP HIGH EFFICIENT SMD RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 873888-HS2M R5G HS2M R5G
Product Name Diodes, Rectifiers - Single - HS2M R5G Rectifiers
Diode Type Diode Standard 1000 V 2A Surface Mount DO-214AA (SMB)
Unlock Full Specs
to access all available technical data

Similar Products

50V 100MA Diode and Rectifier - 284-BAR50-03W - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: YA865C15R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 150 volts
View Details