Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - HS2DA R3G HS2DA R3G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1043957-HS2DA R3G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 1,800
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1043957-HS2DA R3G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 1,800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HS2DA R3G - 1043957-HS2DA R3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HS2DA R3G
1043957-HS2DA R3G
Diodes, Rectifiers - Single - HS2DA R3G 1043957-HS2DA R3G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1043957-HS2DA R3G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Quantity per package: 1,800

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1043957-HS2DA R3G
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,800

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
HS2DA R3G
Rectifiers HS2DA R3G
Rectifiers 1.5A,200V, GP HIGH EFFICIENT SMA RECTIFIER

Rectifiers 1.5A,200V, GP HIGH EFFICIENT SMA RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1043957-HS2DA R3G HS2DA R3G
Product Name Diodes, Rectifiers - Single - HS2DA R3G Rectifiers
Diode Type Standard
VF 1 volts
VR 200 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
Bridge Rectifiers - CC1659-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
40 V, 200 mA Schottky barrier dual diode - BAT721A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers