Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - HS2B HS2B

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 276153-HS2B Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 276153-HS2B Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HS2B - 276153-HS2B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HS2B
276153-HS2B
Diodes, Rectifiers - Single - HS2B 276153-HS2B
Manufacturer: Taiwan Semiconductor Win Source Part Number: 276153-HS2B Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 276153-HS2B
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - HS2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HS2B
Discrete Semiconductor Products - Diodes - Rectifiers HS2B
DIODE GEN PURP 100V 2A DO214AA

DIODE GEN PURP 100V 2A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 276153-HS2B HS2B
Product Name Diodes, Rectifiers - Single - HS2B Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSCH12500 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
40 V, 200 mA Schottky barrier dual diode - BAT721A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers