Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - HS2AA R3G HS2AA R3G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1043955-HS2AA R3G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1,800
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1043955-HS2AA R3G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1,800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HS2AA R3G - 1043955-HS2AA R3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HS2AA R3G
1043955-HS2AA R3G
Diodes, Rectifiers - Single - HS2AA R3G 1043955-HS2AA R3G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1043955-HS2AA R3G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 50V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1,800

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1043955-HS2AA R3G
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1,800

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
HS2AA R3G
Rectifiers HS2AA R3G
Rectifiers 1.5A,50V, GP HIGH EFFICIENT SMA RECTIFIER

Rectifiers 1.5A,50V, GP HIGH EFFICIENT SMA RECTIFIER

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1043955-HS2AA R3G HS2AA R3G
Product Name Diodes, Rectifiers - Single - HS2AA R3G Rectifiers
Diode Type Standard
VF 1 volts
VR 50 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5552US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Quad high-speed switching diodes - BAV70SRAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Rectifier Diodes, Type SBD - Model: PA868C15R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 150 volts
View Details