Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - HS1F HS1F

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1181749-HS1F Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): MRA4003T3G; MRA4003T3; HS1F; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1181749-HS1F Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): MRA4003T3G; MRA4003T3; HS1F; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HS1F - 1181749-HS1F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HS1F
1181749-HS1F
Diodes, Rectifiers - Single - HS1F 1181749-HS1F
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1181749-HS1F Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): MRA4003T3G; MRA4003T3; HS1F; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1181749-HS1F
Manufacturer Homepage: www.taiwansemi.com
Alternative Parts (Cross-Reference): MRA4003T3G; MRA4003T3; HS1F;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - HS1F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HS1F
Discrete Semiconductor Products - Diodes - Rectifiers HS1F
DIODE GEN PURP 300V 1A DO214AC

DIODE GEN PURP 300V 1A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers
Product Number 1181749-HS1F HS1F
Product Name Diodes, Rectifiers - Single - HS1F Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 60V 20A Diode and Rectifier - 286-48CTQ060-1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Rail/Tube
RoHS Compliant RoHS
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 40 volts
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Schottky Diodes & Rectifiers - 2442008 - RS Components, Ltd.
Specs
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details