Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
HS1DL R2G -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
HS1DL R2G
Description
Rectifiers 1A 200V SUPER FAST SMT
Description
Rectifiers 1A 200V SUPER FAST SMT
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
HS1DL R2G
Rectifiers
HS1DL R2G
Rectifiers 1A 200V SUPER FAST SMT
Rectifiers 1A 200V SUPER FAST SMT
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
HS1DL R2G
Product Name
Rectifiers
Package
Sub-SMA-2
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Rectifier Diode
HR1N6642
Specs
I
FSM
2.5 amps
I
F
300 mA
t
rr
5 ns
View Details
Infineon Technologies AG
RFFETs - BA 892-02V E6433
BA 892-02V E6433
Specs
Configuration
Single
Diode Type
RF Diode Standard - Single 35V 100 mA PG-SC79-2
Package
PG-SC79-2
View Details
3
suppliers
Nexperia B.V.
RF Diodes - 1PS66SB17,115
1PS66SB17,115
Specs
Diode Type
Schottky; Schottky - 3 Independent
Life Cycle Stage
Active
Package
SOT-666
View Details
4
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type LLD (CCM-PFC)
Model: TS982C6R
Specs
Package
T-Pack(S)
I
O
16 amps
V
RRM
600 volts
View Details