Manufacturer: Taiwan Semiconductor
Win Source Part Number: 873881-HS1D R3G
Features: Diode Standard 200 V 1A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: HS1D
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0080
Other Part Number: HS1D R3GDKR-ND, HS1DR3GTR, HS1D R3GTR, HS1D R3GTR-ND, HS1DR3GDKR, HS1D R3GDKR, HS1D R3GCT, HS1D R3GCT-ND, HS1DR3GCT
Rectifiers 1A,200V, G.P. HIGH EFFICIENT SMD RECTIFIER
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 873881-HS1D R3G | HS1D R3G |
| Product Name | Diodes, Rectifiers - Single - HS1D R3G | Rectifiers |
| Diode Type | Diode Standard 200 V 1A Surface Mount DO-214AC (SMA) |