Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single HS1AL RVG

Description
Win Source Part Number: 1117829-HS1AL RVG Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 50 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: Sub SMA ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: HS1AL RVGDKR-ND,HS1ALRVGCT ,HS1AL RVGDKR,HS1ALRVGTR,HS 1AL RVGCT,HS1ALRVGDKR,HS 1AL RVGTR,HS1AL RVGTR-ND,HS1AL RVGCT-ND Base Product Number: HS1A
Request a Quote Datasheet
Description
Win Source Part Number: 1117829-HS1AL RVG Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 50 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: Sub SMA ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: HS1AL RVGDKR-ND,HS1ALRVGCT ,HS1AL RVGDKR,HS1ALRVGTR,HS 1AL RVGCT,HS1ALRVGDKR,HS 1AL RVGTR,HS1AL RVGTR-ND,HS1AL RVGCT-ND Base Product Number: HS1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1117829-HS1AL RVG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1117829-HS1AL RVG
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1117829-HS1AL RVG
Win Source Part Number: 1117829-HS1AL RVG Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A Reverse Recovery Time (trr): 50 ns Current - Reverse Leakage @ Vr: 5 µA @ 50 V Capacitance @ Vr, F: 20pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-219AB Supplier Device Package: Sub SMA ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: HS1AL RVGDKR-ND,HS1ALRVGCT ,HS1AL RVGDKR,HS1ALRVGTR,HS 1AL RVGCT,HS1ALRVGDKR,HS 1AL RVGTR,HS1AL RVGTR-ND,HS1AL RVGCT-ND Base Product Number: HS1A

Win Source Part Number: 1117829-HS1AL RVG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 950 mV @ 1 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 50 V
Capacitance @ Vr, F: 20pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-219AB
Supplier Device Package: Sub SMA
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: HS1AL RVGDKR-ND,HS1ALRVGCT,HS1AL RVGDKR,HS1ALRVGTR,HS1AL RVGCT,HS1ALRVGDKR,HS1AL RVGTR,HS1AL RVGTR-ND,HS1AL RVGCT-ND
Base Product Number: HS1A

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
HS1AL RVG
Rectifiers HS1AL RVG
Rectifiers 50ns 1A 50V Hi Eff Recov Rectifier

Rectifiers 50ns 1A 50V Hi Eff Recov Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 1117829-HS1AL RVG HS1AL RVG
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers
Diode Type Standard
VF 0.9500 volts
VR 50 volts
IR 0.0050 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 5444534 - RS Components, Ltd.
Specs
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
trr 4 ns
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YA868C08R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 80 volts
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details