Win Source Part Number: 1062507-HERF1008G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 1,000
Diode Type: Standard
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 10 A
Reverse Recovery Time (trr): 80 ns
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack, Isolated Tab
Supplier Device Package: ITO-220AB
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: HERF1008GC0G,HERF100
Base Product Number: HERF1008
DIODE ARRAY GP 10A ITO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1062507-HERF1008G | HERF1008G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |
| VF | 1.7 volts | 1.7 volts |
| IR | 0.0100 mA |