Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1180062-HERF1006G
Manufacturer Homepage: www.taiwansemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): FFPF20UA60DN; SFF1008G D0G; SFF1007G D0G; HERF1006G;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 600V 10A ITO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1180062-HERF1006G | HERF1006G |
| Product Name | Diodes, Rectifiers - Arrays - HERF1006G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220 |