Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - HERF1005G HERF1005G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1180061-HERF1005G Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1180061-HERF1005G Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - HERF1005G - 1180061-HERF1005G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HERF1005G
1180061-HERF1005G
Diodes, Rectifiers - Arrays - HERF1005G 1180061-HERF1005G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1180061-HERF1005G Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1180061-HERF1005G
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - HERF1005G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HERF1005G
Discrete Semiconductor Products - Diodes - Rectifiers HERF1005G
DIODE ARRAY GP 400V 10A ITO220AB

DIODE ARRAY GP 400V 10A ITO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1180061-HERF1005G HERF1005G
Product Name Diodes, Rectifiers - Arrays - HERF1005G Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 8270443P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBE809-TL-E - 893640-SBE809-TL-E - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details