Manufacturer: TSC America Inc.
Win Source Part Number: 775971-HERF1005G C0G
Series: *
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Rectifiers 50ns 10A 400V HiEff Recov Rectifier
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 775971-HERF1005G C0G | HERF1005G C0G |
| Product Name | Diodes, Rectifiers - Arrays - HERF1005G C0G | Rectifiers |
| Package | ITO-220AB-3 |