Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1180060-HERF1004G
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 300V 10A ITO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1180060-HERF1004G | HERF1004G |
| Product Name | Diodes, Rectifiers - Arrays - HERF1004G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active |