Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1180053-HERAF1604G
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 300V 16A ITO220AC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1180053-HERAF1604G | HERAF1604G |
| Product Name | Diodes, Rectifiers - Single - HERAF1604G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active |