Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - HER308G A0G HER308G A0G

Description
Manufacturer: TSC America Inc. Win Source Part Number: 775955-HER308G A0G Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 35pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 3A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): MUR480ERLG; HER508; HER308G B0G; HER308G A0G; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TSC America Inc. Win Source Part Number: 775955-HER308G A0G Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 35pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 3A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): MUR480ERLG; HER508; HER308G B0G; HER308G A0G; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HER308G A0G - 775955-HER308G A0G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HER308G A0G
775955-HER308G A0G
Diodes, Rectifiers - Single - HER308G A0G 775955-HER308G A0G
Manufacturer: TSC America Inc. Win Source Part Number: 775955-HER308G A0G Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: DO-201AD, Axial Diode Type: Standard Current - Average Rectified (Io): 3A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Capacitance @ Vr, F: 35pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Manufacturer Package: DO-201AD Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 3A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): MUR480ERLG; HER508; HER308G B0G; HER308G A0G; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: TSC America Inc.
Win Source Part Number: 775955-HER308G A0G
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AD, Axial
Diode Type: Standard
Current - Average Rectified (Io): 3A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 35pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 3A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): MUR480ERLG; HER508; HER308G B0G; HER308G A0G;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
HER308G A0G
Rectifiers HER308G A0G
Rectifiers 3A,1000V, GLASS PASS HIGH EFFICIENT RECT

Rectifiers 3A,1000V, GLASS PASS HIGH EFFICIENT RECT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers
Product Number 775955-HER308G A0G HER308G A0G
Product Name Diodes, Rectifiers - Single - HER308G A0G Rectifiers
Diode Type Standard
VF 1.7 volts
VR 1000 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data