Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
HER1604G C0 -- RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Rectifiers
HER1604G C0
Description
Rectifiers 16A,300V, G.P. HIGH EFFICIENT DUAL RECTIFIER
Description
Rectifiers 16A,300V, G.P. HIGH EFFICIENT DUAL RECTIFIER
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Rectifiers
HER1604G C0
Rectifiers
HER1604G C0
Rectifiers 16A,300V, G.P. HIGH EFFICIENT DUAL RECTIFIER
Rectifiers 16A,300V, G.P. HIGH EFFICIENT DUAL RECTIFIER
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Rectifiers
Product Number
HER1604G C0
Product Name
Rectifiers
Package
TO-220AB-3
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
PIN Diodes
BAR6404E6327HTSA1
Specs
Diode Type
PIN
RoHS Compliant
RoHS
Package
SOT23; SOT-23
View Details
6
suppliers
Micross Components, Inc.
Rectifier Diode
HR1N5807US
Specs
I
FSM
125 amps
I
F
6000 mA
t
rr
30 ns
View Details
Nexperia B.V.
High-speed switching diode
BAS16,215
Specs
Diode Applications
Switching
RoHS Compliant
RoHS
V
F
715 to 0.7150 volts
View Details
7
suppliers
Sensata Technologies
B48-2 and B48-2T Series B481E-2 Diode Module
Specs
V
RRM
400 volts
I
FSM
600 amps
I
F
35000 to 50000 mA
View Details