Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - HER1008G HER1008G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1179972-HER1008G Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1179972-HER1008G Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - HER1008G - 1179972-HER1008G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HER1008G
1179972-HER1008G
Diodes, Rectifiers - Arrays - HER1008G 1179972-HER1008G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1179972-HER1008G Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1179972-HER1008G
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - HER1008G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
HER1008G
Discrete Semiconductor Products - Diodes - Rectifiers HER1008G
DIODE ARRAY GP 10A TO220AB

DIODE ARRAY GP 10A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers
Product Number 1179972-HER1008G HER1008G
Product Name Diodes, Rectifiers - Arrays - HER1008G Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: YG982C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0200 mA
View Details
Diodes, Rectifiers - Arrays - BAV70WT1 - 863525-BAV70WT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Cathode Standard 75 V 200mA (DC) Surface Mount SC-70, SOT-323
Package SOT323; SOT-323
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
High-voltage switching diodes - BAS21VD,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers