Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1179971-HER1007G
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
DIODE ARRAY GP 800V 10A TO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 1179971-HER1007G | HER1007G |
| Product Name | Diodes, Rectifiers - Arrays - HER1007G | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220 |