Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - HER1004G C0G HER1004G C0G

Description
Manufacturer: TSC America Inc. Win Source Part Number: 775944-HER1004G C0G Series: * Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TSC America Inc. Win Source Part Number: 775944-HER1004G C0G Series: * Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - HER1004G C0G - 775944-HER1004G C0G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - HER1004G C0G
775944-HER1004G C0G
Diodes, Rectifiers - Arrays - HER1004G C0G 775944-HER1004G C0G
Manufacturer: TSC America Inc. Win Source Part Number: 775944-HER1004G C0G Series: * Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: TSC America Inc.
Win Source Part Number: 775944-HER1004G C0G
Series: *
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Rectifiers
HER1004G C0G
Rectifiers HER1004G C0G
Rectifiers 50ns 10A 300V HiEff Recov Rectifier

Rectifiers 50ns 10A 300V HiEff Recov Rectifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 775944-HER1004G C0G HER1004G C0G
Product Name Diodes, Rectifiers - Arrays - HER1004G C0G Rectifiers
Package TO-220AB-3
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13360-2050VE - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
Rectifier Diodes, Type SBD - Model: TP869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details
Dual high-speed switching diode - 1PS300-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers