Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004527-HER1003G
Mounting: SMD (SMT)
Forward Voltage: 1 V
Power Dissipation: 400 mW
Categories: OEM Parts(F-I)
Case / Package: TO-220AB
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Max Reverse Leakage Current: 10 µA
Max Repetitive Reverse Voltage (Vrrm): 200 V
Reverse Recovery Time: 50 ns
Max Forward Surge Current (Ifsm): 125 A
Max Junction Temperature (Tj): 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004527-HER1003G |
| Product Name | OEM Parts - OEM Parts (F - I) - HER1003G |