Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - GP1607 GP1607

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1177472-GP1607 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1177472-GP1607 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - GP1607 - 1177472-GP1607 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - GP1607
1177472-GP1607
Diodes, Rectifiers - Arrays - GP1607 1177472-GP1607
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1177472-GP1607 Manufacturer Homepage: www.taiwansemi.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1177472-GP1607
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
Rectifiers
GP1607
Rectifiers GP1607
Rectifiers 16A 1000V

Rectifiers 16A 1000V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - GP1607 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
GP1607
Discrete Semiconductor Products - Diodes - Rectifiers GP1607
DIODE ARRAY GP 16A TO220AB

DIODE ARRAY GP 16A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 1177472-GP1607 GP1607 GP1607
Product Name Diodes, Rectifiers - Arrays - GP1607 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose triple Schottky diode - BAS70VV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 8228931P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050AE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details