Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Arrays - GP1605 GP1605

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1177470-GP1605 Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): STTH30L06CT; UF2006CT_00001; UF2006CT_T0_10001; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1177470-GP1605 Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): STTH30L06CT; UF2006CT_00001; UF2006CT_T0_10001; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - GP1605 - 1177470-GP1605 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - GP1605
1177470-GP1605
Diodes, Rectifiers - Arrays - GP1605 1177470-GP1605
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1177470-GP1605 Manufacturer Homepage: www.taiwansemi.com Alternative Parts (Cross-Reference): STTH30L06CT; UF2006CT_00001; UF2006CT_T0_10001; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1177470-GP1605
Manufacturer Homepage: www.taiwansemi.com
Alternative Parts (Cross-Reference): STTH30L06CT; UF2006CT_00001; UF2006CT_T0_10001;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Rectifiers
GP1605
Rectifiers GP1605
Rectifiers 16A 600V

Rectifiers 16A 600V

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers
Product Number 1177470-GP1605 GP1605
Product Name Diodes, Rectifiers - Arrays - GP1605 Rectifiers
Package TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - MMBD2835LT1 - 885295-MMBD2835LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 35 V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details
Dual Zener diodes - BZB84-B9V1,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers