TAIWAN SEMICONDUCTOR MANUFACTURING COMPANY, LTD.
GBU801H -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - BRIDGE RECTIFIERS
Taiwan Semiconductor Manufacturing Company, Ltd.
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU801H
Description
DIODE BRIDGE 8A 50V GBU
-
Acme Chip Technology Co., Limited
Description
DIODE BRIDGE 8A 50V GBU
Suppliers
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBU801H
Supplier's Site
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
GBU801H |
|
Product Name
|
Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
|
Life Cycle Stage
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single
Diode Type
Schottky; Schottky - Single
Package
TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers
Fuji Electric Corp. of America
Package
TO-247(2pin)-P2
IO
35 amps
VRRM
600 volts
View Details