Manufacturer: TSC America Inc.
Win Source Part Number: 770620-GBU607 D2G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBU
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 6A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Family Name: GBU607
Categories: Discrete Semiconductor Products
Manufacturer Package: GBU
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 1.5A
Alternative Parts (Cross-Reference): GBU610-7; GBU610-F; GBU610; GBU607HD2G;
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Bridge Rectifiers 6A 1000V Standard Bridge Rectif
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 770620-GBU607 D2G | GBU607 D2G |
| Product Name | Bridge Rectifiers - GBU607 D2G | Bridge Rectifiers |
| Diode Type | Single Phase |