Manufacturer: Taiwan Semiconductor
Win Source Part Number: 267210-GBU605
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
BRIDGE RECT 1PHASE 600V 6A GBU
| RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 9008974 | 267210-GBU605 | GBU605 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - GBU605 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||
| Package | Gbu | ||
| RoHS Compliant | RoHS |