Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1040875-GBU407 D2G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBU
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Bridge Rectifiers 4A 1000V Standard Bridge Rectif
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1040875-GBU407 D2G | GBU407 D2G |
| Product Name | Bridge Rectifiers - GBU407 D2G | Bridge Rectifiers |
| Diode Type | Single Phase |